ASME/BPVC - N-606-1

N-606-1 Similar and Dissimilar Metal Welding Using Ambient Temperature Machine GTAW Temper Bead Technique for BWR CRD Housing/Stub Tube Repairs Section XI, Division 1

inactive, Most Current
Organization: ASME/BPVC
Publication Date: 1 July 2004
Status: inactive
Page Count: 6
scope:

(a) The maximum area of an individual weld based on the finished surface shall be 100 sq. in., and the depth of the weld shall not be greater than one-half of the ferritic base metal thickness.

Document History

N-606-1
July 1, 2004
N-606-1 Similar and Dissimilar Metal Welding Using Ambient Temperature Machine GTAW Temper Bead Technique for BWR CRD Housing/Stub Tube Repairs Section XI, Division 1
(a) The maximum area of an individual weld based on the finished surface shall be 100 sq. in., and the depth of the weld shall not be greater than one-half of the ferritic base metal thickness.
Advertisement