ISO 15610
Specification and qualification of welding procedures for metallic materials Qualification based on tested welding consumables
| Organization: | ISO |
| Publication Date: | 1 October 2003 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Welding processes): | 25.160.10 |
scope:
This standard gives the necessary information to explain the requirements referenced in EN ISO 15607:2003 about the qualification of welding procedures based on tested consumables.
In addition, it gives the range of qualification.
This standard is limited to application to parent metals which produce acceptable micro structures and properties in the heat affected zone which do not deteriorate significantly in service.
This standard is not applicable where requirements for hardness or impact properties, preheating, controlled heat input, interpass temperature and post-weld heat-treatment are specified for the welded joint.
The use of this standard may also be restricted by an application standard or a specification.
Document History