FORD - WSK-M4D637-A4
ACETAL (POM) HOMOPOLYMER, MELT FLOW RATE 34-44
inactive
| Organization: | FORD |
| Publication Date: | 4 January 1993 |
| Status: | inactive |
| Page Count: | 10 |
Document History
August 16, 2019
ACETAL (POM) HOMOPOLYMER, MELT FLOW RATE 34 - 44 ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is a thermoplastic acetal homopolymer based on formaldehyde with melt flow rates from 1 to 44 g/10 minutes.
October 4, 2018
ACETAL (POM) HOMOPOLYMER, MELT FLOW RATE 34 - 44 ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is a thermoplastic acetal homopolymer based on formaldehyde with melt flow rates from 1 to 44 g/10 minutes.
September 23, 2005
ACETAL (POM) HOMOPOLYMER, MELT FLOW RATE 34-44 ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is a thermoplastic acetal homopolymer based on formaldehyde with melt flow rates from 1 to 44 g/10 minutes.
WSK-M4D637-A4
January 4, 1993
ACETAL (POM) HOMOPOLYMER, MELT FLOW RATE 34-44
A description is not available for this item.