DS/EN 1095

Deck safety harness and safety line for use on recreational craft - Safety requirements and test methods

inactive, Most Current
Organization: DS
Publication Date: 1 April 1998
Status: inactive
Page Count: 14
ICS Code (Protection against falling and slipping): 13.340.60
ICS Code (Small craft): 47.080
scope:

This European Standard specifies the requirements for performance, sizing, marking and test methods for deck safety harnesses and safety lines. This European Standard is applicable to harnesses and lines in the following sizes of body weight: size 1 (< 50 kg), size 2 (< 20 kg => 50 kg), size 3 (=>20 kg) which are intended to be worn by all persons when in the exposed cockpit or on the working deck of a recreational vessel afloat.

Document History

DS/EN 1095
April 1, 1998
Deck safety harness and safety line for use on recreational craft - Safety requirements and test methods
This European Standard specifies the requirements for performance, sizing, marking and test methods for deck safety harnesses and safety lines. This European Standard is applicable to harnesses and...

References

Advertisement