ETSI - PRETS 300 230
Radio Equipment and Systems (RES); Land Mobile Service; Binary Interchange of Information and Signalling (BIIS) at 1 200 Bits/s (BIIS 1 200)
| Organization: | ETSI |
| Publication Date: | 1 January 1996 |
| Status: | inactive |
| Page Count: | 78 |
scope:
This ETS describes a binary signalling and data transmission system for private radio equipment operating at 1 200 bit/s using indirect modulation.
This ETS applies to systems operating on either shared, or exclusive, channels.
According to national regulations of various countries, Public Switched Telephone Network (PSTN) access and data transmission can be subject to licensing. The channel access protocol and occupation rules can also be a matter for licensing, depending on the different national regulations.
This ETS permits the addition, if necessary, of supplementary signalling, either sub-audio, multitone, or binary, as appropriate, to permit primary and secondary paging to be used. This ETS does not attempt to define the protocols necessary for such supplementary signalling.
Where parameters relating to the radio environment are specified, reference should be made to the appropriate clauses of ETS 300 113 [3]. However, selective calls according to this ETS can be implemented in equipment fulfilling I-ETS 300 219 [2] (that is messages of categories 0, 2, 4, 5 and messages of category 1 and functions 0, 1 and 2 as defined in subclause 7.2 of this ETS).
Document History