DIN EN 10149-3

Hot-rolled products made of high yield strength steels for cold forming - Delivery conditions for normalized or normalized rolled steels

inactive
Buy Now
Organization: DIN
Publication Date: 1 November 1995
Status: inactive
Page Count: 11
ICS Code (Flat steel products and semi-products): 77.140.50
scope:

Part 3 of this European Standard, in addition to part 1, specifies requirements for flat products made of weldable, hot-rolled, high yield strength steels for cold forming.

The grades are given in table (chemical composition) and table 2 (mechanical properties) and are supplied in the normalized or normalized rolled delivery condition as given in 7.2.

The steels specified in this European Standard are applicable to hot-rolled flat products in the thickness range of ³ 1,5 mm and £ 20 mm.

Document History

December 1, 2013
Hot rolled flat products made of high yield strength steels for cold forming - Part 3: Technical delivery conditions for normalized or normalized rolled steels
This European Standard, in addition to EN 10149-1, specifies requirements for flat products made of weldable, hot-rolled, high yield strength steels for cold forming. The grades are given in Table 1...
DIN EN 10149-3
November 1, 1995
Hot-rolled products made of high yield strength steels for cold forming - Delivery conditions for normalized or normalized rolled steels
Part 3 of this European Standard, in addition to part 1, specifies requirements for flat products made of weldable, hot-rolled, high yield strength steels for cold forming. The grades are given in...

References

Advertisement