DS 13082

Steel for reinforcement - Machine welded fabric applied as reinforcement used witout pre-stressing in concrete structures

inactive
Organization: DS
Publication Date: 7 February 2001
Status: inactive
Page Count: 18
ICS Code (Steels for reinforcement of concrete): 77.140.15
scope:

This standard is intended for manufacturers and stockists of machine welded fabric and for companies which project and/or carry out concrete structures. This standard deals with machine welded fabric made of steel in accordance with DS 13080 and in combination with other types of steel. This standard deals with machine welded fabric for reinforcement used without prestressing for fully concreting structures according to DS 411. The standard determines types of testing and test procedures to assure the properties of the machine welded fabric. Annex A gives rules for attestation of conformity with this standard.

Document History

July 2, 2002
Steel for reinforcement - Machine welded fabric applied as reinforcement used without pre-stressing in concrete structures
This standard is intended for manufacturers and stockists of machine welded fabric and for companies which project and/or carry out concrete structures. This standard deals with machine welded fabric...
February 15, 2002
Steel for reinforcement - Machine welded fabric applied as reinforcement used without prestressing in concrete structures
This standard is intended for manufacturers and stockists of machine welded fabric and for companies which project and/or carry out concrete structures. This standard deals with machine welded fabric...
DS 13082
February 7, 2001
Steel for reinforcement - Machine welded fabric applied as reinforcement used witout pre-stressing in concrete structures
This standard is intended for manufacturers and stockists of machine welded fabric and for companies which project and/or carry out concrete structures. This standard deals with machine welded fabric...
January 1, 1979
Welded reinforcing nets for concrete
The standard covers machine welded reinforcing nets to be used without prestressing for reinforcing concrete structures.
Advertisement