CEN - EN 12098-1
Controls for heating systems – Part 1: Outside temperature compensated control equipment for hot water heating systems
inactive
| Organization: | CEN |
| Publication Date: | 1 July 1996 |
| Status: | inactive |
| Page Count: | 20 |
| ICS Code (Automatic controls for household use): | 97.120 |
Document History
November 1, 2022
Energy performance of buildings - Controls for heating systems - Part 1: Control equipment for hot water heating systems - Modules M3-5, 6, 7, 8
This document is applicable to electronic control equipment for heating systems with water as the heating medium and a supply water temperature up to 120 °C.
This control equipment controls the...
May 1, 2017
Energy Performance of Buildings - Controls for heating systems - Part 1: Control equipment for hot water heating systems - Modules M3-5, 6, 7, 8
This European Standard applies to electronic control equipment for heating systems with water as the heating medium and a supply water temperature up to 120 °C.
This control equipment controls the...
August 1, 2013
Controls for heating systems - Part 1: Control equipment for hot water heating systems
This European Standard applies to electronic control equipment for heating systems with water as the heating medium and a flow water temperature up to 120 °C.
This control equipment controls and...
EN 12098-1
July 1, 1996
Controls for heating systems – Part 1: Outside temperature compensated control equipment for hot water heating systems
A description is not available for this item.