NPFC - MIL-DTL-11589/143
RIBBON, SUPERIOR CADET AWARD, ROTC (MILITARY SCHOOL DIVISION)
| Organization: | NPFC |
| Publication Date: | 15 September 1995 |
| Status: | inactive |
| Page Count: | 2 |
scope:
This Specification is approved for use by all Departments and Agencies of the Department of Defense
The requirements for acquiring the product described herein shall consist of this specification sheet and the issue of MIL-DTL-11589 listed in that issue of the Department of Defense Index of Specifications and Standards (DoDISS) specified in the solicitation.
RIBBON SIZE: Regular
WIDTH: 1-⅜ inch + 1/16 inch − 0 (35.0 mm + 1.6 mm − 0)
TOTAL WARP ENDS (Minimum): 448
PICKS PER INCH (Minimum): 40 (2 threads single shot)
WEIGHT PER LINEAR YARD: 0.28 ounces (7.94 g)
LINEAR BREAKING STRENGTH FULL WIDTH (Minimum): 100 pounds (45.4 kg)
Document History