DS/ETS 300474-2
Radio Equipment and Systems (RES); Digital Enhanced Cordless Telecommunications (DECT); Generic Access Profile (GAP); Profile requirement list and profile-specific Implementation Conformance Statement (ICS) proforma; Part 2: Fixed radio Termination (FT)
| Organization: | DS |
| Publication Date: | 8 July 1999 |
| Status: | active |
| ICS Code (Digital Enhanced Cordless Telecommunications (DECT)): | 33.070.30 |
scope:
This European Telecommunication Standard (ETS) provides the profile requirment list and profile-specific Implementation Conformance Statement (profile ICS) proforma for the Digital Enhanced Cordless Telecommunications (DECT) Generic Accesss Profile (GAP) at the Fixed radio Termination (FT) as defined in ETS 300 444 [2] in compliance with the relevant requirements and in accordance with the relevant guidance given in ISO/IEC 9646-7 [8]. The supplier of an implementation which is claimed to conform to ETS 300 444 [2] is required to complete a copy of the Protocol Implementation Conformance Statement (PICS) proforma ETS 300 476 parts 4, 5, 6 and 7 [3], [4], [5] and [6] with the replacements from annex A of this standard, as well as, a copy of the and profile-specific ICS proforma provided in the annex B of this standard.This draft ETS provides the profile Implementation Conformance Statement (ICS) proforma for the Digital European Cordless telecommunications (DECT) Generic Access Profile (GAP) at the Portable termination (PT) as defined in ETS 399 444 [4] in compliance with the relevant requirements and in accordance with the relevant guidance given in ISO/IEC 9646-7 [3].
Document History