DLA - SMD-5962-90613

MICROCIRCUITS, DIGITAL, HIGH SPEED CMOS, 3-TO-8 LINE DECODERS/DEMULTIPLEXERS WITH ADDRESS LATCHES, TTL COMPATIBLE, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 8 August 1990
Status: inactive
Page Count: 12
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices."

The complete number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function 01 54HCT237 3-to-8 line decoders/demultiplexers with address latches, TTL compatible inputs

The case outline shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline E D-2 (16-lead, .840" × .310" × .200"), dual-in-line package F F-5 (16-lead, .440" × .285" × .085"), flat package 2 C-2 (20-terminal, .358" × .358" × .100), square chip carrier package

Supply voltage range - - - - - - - - - - - - −0.5 V dc to +7.0 V dc DC output voltage range - - - - - - - - - - - −0.5 V dc to VCC + 0.5 V dc DC input voltage range- - - - - - - - - - - - −0.5 V dc to VCC + 0.5 V dc DC input diode current - - - - - - - - - - - ±20 mA DC output diode current (per pin) - - - - - - ±20 mA DC drain current (per pin) - - - - - - - - - ±25 mA DC VCC or GND current - - - - - - - - - - - - ±50 mA Storage temperature range - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) - - - - - - - 500 mW 2/ Lead temperature (soldering, 10 seconds) - - +300°C Thermal resistance, junction-to-case (θJC) - See MIL-M-38510, appendix C Junction temperature (TJ) - - - - - - - - - - +175°C

Supply voltage range (VCC) - - - - - - - - +4.5 V dc to +5.5 V dc Input voltage range (VIN) - - - - - - - - 0.0 V dc to VCC Output voltage range (VOUT) - - - - - - - 0.0 V dc to VCC Case operating temperature range (TC)- - - −55°C to +125°C Input rise or fall time (tr, tf): VCC = 4.5 V, 5.5 V - - - - - - - - - - - 0 to 500 ns Minimum pulse width, LE (tw): TC = +25°C, VCC = 4.5 V - - - - - - - - 16 ns TC = −55°C to +125°C, VCC = 4.5 V - - - 24 ns Minimum setup time, An to LE (ts): TC = +25°C, VCC = 4.5 V - - - - - - - - 15 ns TC = −55°C to +125°C, VCC = 4.5 V - - - 22 ns Minimum hold time, An to LE (th): TC = +25°C, VCC = 4.5 V - - - - - - - - 5 ns TC = −55°C to +125°C, VCC = 4.5 V - - - 5 ns

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

August 12, 2019
MICROCIRCUIT, DIGITAL, HIGH SPEED CMOS, 3-LINE TO 8-LINE DECODER/DEMULTIPLEXER, WITH ADDRESS LATCHES, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
Scope. This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.
April 3, 2012
MICROCIRCUIT, DIGITAL, HIGH SPEED CMOS, 3-LINE TO 8-LINE DECODER/DEMULTIPLEXER, WITH ADDRESS LATCHES, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
SMD-5962-90613
August 8, 1990
MICROCIRCUITS, DIGITAL, HIGH SPEED CMOS, 3-TO-8 LINE DECODERS/DEMULTIPLEXERS WITH ADDRESS LATCHES, TTL COMPATIBLE, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices."...

References

Advertisement