DS/EN 14763
LPG equipment and accessories - Transportable refillable composite cylinders for Liquefied Petroleum Gas (LPG) - Procedure for checking before, during and after filling
| Organization: | DS |
| Publication Date: | 16 September 2005 |
| Status: | inactive |
| Page Count: | 23 |
| ICS Code (Pressure vessels): | 23.020.30 |
scope:
This European Standard specifies the procedures to be adopted when checking transportable refillable composite LPG cylinders before, during and after filling.
This European Standard applies to transportable refillable composite LPG cylinders of water capacity from 0,5 l up to and including 150 l.
This European Standard does not apply to cylinders permanently installed in vehicles, or to plant and filling equipment.
This European Standard is applicable to transportable refillable composite cylinders manufactured in accordance with EN 14427.
NOTE This European Standard may also be used for composite cylinders manufactured in accordance with other equivalent standards.
Document History