DIN EN ISO 4035
Hexagon thin nuts (chamfered) - Product grades A and B (ISO 4035:1999); English version of DIN EN ISO 4035
| Organization: | DIN |
| Publication Date: | 1 March 2001 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Nuts): | 21.060.20 |
scope:
This International Standard specifies the characteristics of chamfered hexagon thin nuts, with threads from M1,6 up to and including M64, with product grade A for threads d ≤ M16 and product grade B for threads d > M16.
If, in special cases, specifications other than those listed in this International Standard are required, they should be selected from existing International Standards, for example ISO 724, ISO 898-2, ISO 965-1, ISO 3506-2 and ISO 4759-1.
Document History