ISO 4079

Rubber Hoses and Hose Assemblies - Textile-Reinforced Hydraulic Type - Specification

inactive
Buy Now
Organization: ISO
Publication Date: 15 September 1991
Status: inactive
Page Count: 7
ICS Code (Piping and couplings): 23.100.40
ICS Code (Hoses): 83.140.40

Document History

June 1, 2020
Rubber hoses and hose assemblies — Textile-reinforced hydraulic types for oil-based or water-based fluids — Specification
This document specifies requirements for five types of textile-reinforced hydraulic hoses and hose assemblies of nominal size from 5 to 100. They are suitable for use with: — oil-based hydraulic...
July 1, 2017
Rubber hoses and hose assemblies - Textile-reinforced hydraulic types for oil-based or water-based fluids - Specification
This document specifies requirements for five types of textile-reinforced hydraulic hose and hose assembly of nominal size from 5 to 100. They are suitable for use with: — oil-based hydraulic...
November 1, 2015
Rubber hoses and hose assemblies - Textile-reinforced hydraulic types for oil-based or water-based fluids - Specification
This International Standard specifies requirements for five types of textile-reinforced hydraulic hose and hose assembly of nominal size from 5 to 100. They are suitable for use with water-based...
May 1, 2009
Rubber hoses and hose assemblies — Textile-reinforced hydraulic types for oil-based or water-based fluids — Specification
This International Standard specifies requirements for five types of textile-reinforced hydraulic hose and hose assembly of nominal size from 5 to 100. They are suitable for use with water-based...
ISO 4079
September 15, 1991
Rubber Hoses and Hose Assemblies - Textile-Reinforced Hydraulic Type - Specification
A description is not available for this item.
Advertisement