ASD-STAN - PREN 3434

Aerospace Series Nuts, Hexagon, Slotted/Castellated, Self-Locking, in Steel, Cadmium Plated, MoS2 Lubricated Classification: 900 MPa (at Ambient Temperature)/235 Degrees C

inactive
Organization: ASD-STAN
Publication Date: 30 September 1997
Status: inactive
Page Count: 5

Document History

May 1, 2019
Aerospace series - Nuts, hexagon, slotted/castellated, selflocking, in steel, cadmium plated, MoS2 lubricated - Classification: 900 MPa (at ambient temperature)/235 °C
This standard specifies characteristics of self-locking hexagonal slotted/castellated nuts, in steel, cadmium plated, MoS2 lubricated, for aerospace applications. Classification: 900 MPa1/235 °C2.
December 31, 2010
Aerospace series Nuts, hexagon, slotted / castellated, self-locking, in steel, cadmium plated, MoS2 lubricated Classification : 900 MPa (at ambient temperature) / 235 °C
A description is not available for this item.
August 1, 1998
Aerospace Series Nuts, Hexagon, Slotted / Castellated, Self-Locking, in Steel, Cadmium Plated, MoS2 Lubricated Classification: 900 MPa (at Ambient Temperature)/235 Degrees C
A description is not available for this item.
PREN 3434
September 30, 1997
Aerospace Series Nuts, Hexagon, Slotted/Castellated, Self-Locking, in Steel, Cadmium Plated, MoS2 Lubricated Classification: 900 MPa (at Ambient Temperature)/235 Degrees C
A description is not available for this item.
March 1, 1991
Aerospace Series Nuts, Hexagon, Slotted, Self-Locking, in Steel, Cadmium Plated, MoS2 Lubricated Classification: 900 MPa (at Ambient Temperature)/235 Degrees C
A description is not available for this item.
Advertisement