ASTM International - ASTM A851-96
Standard Specification for High-Frequency Induction Welded, Unannealed, Austenitic Steel Condenser Tubes (Withdrawn 2002)
| Organization: | ASTM International |
| Publication Date: | 1 January 1996 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Iron and steel pipes): | 23.040.10 |
scope:
1.1 This specification covers nominal-wall-thickne
1.2 The tubing sizes and thickness usually furnished to this specification are 5/8 in. (15.9 mm) to 3 1/8 in. (79.4 mm) in outside diameter and 0.015 to 0.109 in. (0.40 to 2.8 mm), inclusive, in wall thickness. Tubing having other dimensions may be furnished, provided such tubes comply with all other requirements of this specification.
1.3 Optional supplementary requirements are provided in this specification and, when one or more of these are desired, each shall be so stated in the order.
1.4 The values stated in inch-pound units are to be regarded as the standard.
Document History