CSA Z243.135.3
Information Technology - Telecommunications and Information Exchange between Systems - Protocol Combinations to Provide and Support the OSI Network Service - Part 3: Provision and Support of the Connectionless-Mode Network Service
inactive
Buy Now
Organization: | CSA |
Publication Date: | 1 November 1991 |
Status: | inactive |
Page Count: | 19 |
scope:
This part of ISO/IEC 8880 describes is the provision and support of the Connectionless-mode Network Service defined in ISO 8348. The field of application of ISO/IEC 8880-2 is the environments defined in 1.5.
Document History
CSA Z243.135.3
November 1, 1991
Information Technology - Telecommunications and Information Exchange between Systems - Protocol Combinations to Provide and Support the OSI Network Service - Part 3: Provision and Support of the Connectionless-Mode Network Service
This part of ISO/IEC 8880 describes is the provision and support of the Connectionless-mode Network Service defined in ISO 8348. The field of application of ISO/IEC 8880-2 is the environments defined...
November 1, 1991
Information Technology - Telecommunications and Information Exchange between Systems - Protocol Combinations to Provide and Support the OSI Network Service - Part 3: Provision and Support of the Connectionless-Mode Network Service
This part of ISO/IEC 8880 describes is the provision and support of the Connectionless-mode Network Service defined in ISO 8348. The field of application of ISO/IEC 8880-2 is the environments defined...