DS/ISO 8630-3
Information processing - Data interchange on 130 mm (5.25 in) flexible disk cartridges using modified frequency modulation recording at 13 262 ftprad, on 80 tracks on each side - Part 3: Tracks format B for 80 tracks
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 30 November 1992 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Magnetic disks): | 35.220.21 |
scope:
This part of ISO 8630 specifies the quality of recorded signals, the track layout, and a track format to be used on 130 mm (5.25 in), 13 262 ftprad flexible disk cartridges intended for data interchange between data processing systems.
Document History
May 25, 1994
Information processing - Data interchange on 130 mm (5.25 in) flexible disk cartridges using modified frequency modulation recording at 13 262 ftprad, on 80 tracks on each side - Part 3: Track format B for 80 tracks
This part of ISO 8630 specifies the quality of recorded signals, the track layout, and a track format to be used on 130 mm (5.25 in), 13 262 ftprad flexible disk cartridges intended for data...
DS/ISO 8630-3
November 30, 1992
Information processing - Data interchange on 130 mm (5.25 in) flexible disk cartridges using modified frequency modulation recording at 13 262 ftprad, on 80 tracks on each side - Part 3: Tracks format B for 80 tracks
This part of ISO 8630 specifies the quality of recorded signals, the track layout, and a track format to be used on 130 mm (5.25 in), 13 262 ftprad flexible disk cartridges intended for data...