MODUK - DEF STAN 93-64
Vinyl Chloride/Vinyl Acetate Copolymer Powdered Type QX
| Organization: | MODUK |
| Publication Date: | 1 January 1993 |
| Status: | inactive |
| Page Count: | 17 |
scope:
This Defence Standard specifies the requirements for vinyl chloride/vinyl acetate copolymer in powder form suitable for use as an ingredient in pyrotechnic compositions.
The designation "Type OX" indicates that the material is suitable for certain applications where a high degree of compatibility with explosives is a requirement. However, compatibility with all explosives in all environments has not been established and Design Authorities should seek advice on particular applications from the Defence Research Agency, Fort Halstead, Sevenoaks, Kent TN14 7BP.
Attention is drawn to Defence Standard 13-102, Testing of Materials which are Required to be Compatible with Explosives.
Document History