DS/EN ISO 8166

Resistance welding - Procedure for the evaluation of the life of spot welding electrodes using constant machines settings

inactive, Most Current
Organization: DS
Publication Date: 31 July 2003
Status: inactive
Page Count: 18
ICS Code (Welding consumables): 25.160.20
scope:

This standard specifies a procedure to be used for the evaluation of the life of spot welding electrodes when welding uncoated and coated steels, stainless steels, aluminium and aluminium alloys using constant machine settings which are not changed during the test. The procedure can also be used to establish the electrode life when spot welding other metallic materials.

Document History

DS/EN ISO 8166
July 31, 2003
Resistance welding - Procedure for the evaluation of the life of spot welding electrodes using constant machines settings
This standard specifies a procedure to be used for the evaluation of the life of spot welding electrodes when welding uncoated and coated steels, stainless steels, aluminium and aluminium alloys...
Advertisement