NPFC - MIL-S-19622/24

STUFFING TUBE, NYLON, SIZE 9: PACKING ASSEMBLIES FOR

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 11 December 1992
Status: active
Page Count: 2
scope:

This specification is approved for use by the Naval Sea Systems Command, Department of the Navy, and is available for use by all Departments and Agencies of the Department of Defense.

The requirements for acquiring the product described herein shall consist of this specification sheet and the issue of the following specification listed in that issue of the Department of Defense Index of Specifications and Standards (DODISS) specified in the solicitation: MIL-S-19622. TABLE I. Size selection.

Superseded part PIN number ---------------------------------- M19622/24-0001 MS16193-1 -0002 MS16193-2 -0003 MS16193-3 -0004 MS16193-4 -0005 MS16193-5 -0006 MS16193-6 -0007 MS16193-7 -0008 MS16193-8

Document History

Stuffing Tube, Nylon, Size 9: Packing Assemblies for ( for New Design Use ASTM-F-1836M)
A description is not available for this item.
October 17, 2002
STUFFING TUBE, NYLON, SIZE 9: PACKING ASSEMBLIES FOR
A description is not available for this item.
MIL-S-19622/24
December 11, 1992
STUFFING TUBE, NYLON, SIZE 9: PACKING ASSEMBLIES FOR
This specification is approved for use by the Naval Sea Systems Command, Department of the Navy, and is available for use by all Departments and Agencies of the Department of Defense. The...
June 24, 1986
STUFFING TUBE, NYLON, SIZE 9: PACKING ASSEMBLIES FOR
A description is not available for this item.
May 19, 1967
STUFFING TUBE, NYLON, SIZE 9: PACKING ASSEMBLIES FOR
A description is not available for this item.
December 12, 1966
STUFFING TUBE, NYLON, SIZE 9: PACKING ASSEMBLIES FOR
A description is not available for this item.

References

Advertisement