DS/EN 12833

Skylight and conservatory roller shutters - Resistance to snow load - Test method

active, Most Current
Buy Now
Organization: DS
Publication Date: 31 July 2001
Status: active
Page Count: 10
ICS Code (Doors and windows): 91.060.50
scope:

This European Standard specifies the methods of test to be applied to evaluate the snow load resistance performances of shutters inclined less than 60° from the horizontal, those resistant either alone or in mechanical association with the glazing. It applies to: - skylight roller shutters; - conservatory roller shutters.

Document History

DS/EN 12833
July 31, 2001
Skylight and conservatory roller shutters - Resistance to snow load - Test method
This European Standard specifies the methods of test to be applied to evaluate the snow load resistance performances of shutters inclined less than 60° from the horizontal, those resistant either...
Advertisement