ETSI - TS 101 804-1

Telecommunications and Internet Protocol Harmonization Over Networks (TIPHON) Release 3; Technology Compliance Specifications; Part 1: Revision/Update of H.225.0 Protocol Implementation Conformance Statement (PICS) Proforma Specification for Terminal, Gatekeeper and Gateway

inactive
Organization: ETSI
Publication Date: 1 February 2002
Status: inactive
Page Count: 70
scope:

The present document provides the Protocol Implementation Conformance Statement (PICS) proforma for the call signalling protocols for packet-based multimedia communication systems defined in ITU-T Recommendation H.323 [2] in compliance with the relevant requirements specified in TS 101 883 [1] and in accordance with the relevant guidance given in ISO/IEC 9646-7 [10].

The supplier of a protocol implementation which is claimed to conform to ITU-T Recommendation H.323 [2] profiled by TS 101 883 [1] is required to complete a copy of the PICS proforma provided in annex A of the present document and is required to provide the information necessary to identify both the supplier and the implementation.

Document History

November 1, 2004
Methods for Testing and Specification (MTS); Conformance Test Specification for ITU-T H.225.0 (Terminal, Gatekeeper and Gateway); Part 1: Protocol Implementation Conformance Statement (PICS) proforma
A description is not available for this item.
TS 101 804-1
February 1, 2002
Telecommunications and Internet Protocol Harmonization Over Networks (TIPHON) Release 3; Technology Compliance Specifications; Part 1: Revision/Update of H.225.0 Protocol Implementation Conformance Statement (PICS) Proforma Specification for Terminal, Gatekeeper and Gateway
The present document provides the Protocol Implementation Conformance Statement (PICS) proforma for the call signalling protocols for packet-based multimedia communication systems defined in ITU-T...

References

Advertisement