DS/EN 60249-2-16/A3
Base materials for printed circuits - Part 2: Specifications - Specificaton No. 16: Polyimide woven glass fabric copper-clad laminated sheet of defined flammability (vertical burning test)
inactive, Most Current
| Organization: | DS |
| Publication Date: | 15 October 2001 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Printed circuits and boards): | 31.180 |
scope:
This specification of IEC 60249-2 gives requirements for properties of polyimide woven glass fabric copper-clad laminated sheet of defined flammability, in thicknesses of 0,5 mm up to 6,4 mm.
Document History
DS/EN 60249-2-16/A3
October 15, 2001
Base materials for printed circuits - Part 2: Specifications - Specificaton No. 16: Polyimide woven glass fabric copper-clad laminated sheet of defined flammability (vertical burning test)
This specification of IEC 60249-2 gives requirements for properties of polyimide woven glass fabric copper-clad laminated sheet of defined flammability, in thicknesses of 0,5 mm up to 6,4 mm.
May 12, 1997
Base materials for printed circuits - Part 2: Specifications - Specificaton No. 16: Polyimide woven glass fabric copper-clad laminated sheet of defined flammability (vertical burning test)
This specification of IEC 249-2 gives requirements for properties of polyimide woven glass fabric copper-clad laminated sheet of defined flammability, in thicknesses of 0,5 mm up to 6,4 mm.