DLA - SMD-5962-85148 REV A
MICROPROCESSOR, 16-BIT, N-CHANNEL, MONOLITHIC SILICON MICROCIRCUIT
| Organization: | DLA |
| Publication Date: | 20 August 1987 |
| Status: | active |
| Page Count: | 28 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device types shall identify the circuit function as follows:
Device type Generic number Frequency Circuit function 01 M80286-8 8 MHz 16-bit microprocessor 02 M80286-6 6 MHz 16-bit microprocessor 03 M80286-10 10 MHz 16-bit microprocessor
The case outlines shall be designated in appendix C of MIL-M-38510, and as follows:
Outine letter Case outline X P-AC 68-terminal (1.160" by 1.160") pin grid array Y 68-terminal ceramic quad package (see figure 3)
Supply voltage range with respect to ground (VCC)- - - - - −1.0 to +7.0 V dc Storage temperature range- - - - - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) (per device type) - - - - - 3.3 W dc Lead temperature (soldering, 5 seconds)- - - - - - - - - - +300°C Junction temperature (TJ)- - - - - - - - - - - - - - - - - +200°C Thermal resistance, junction-to-case (θJC) - - - - - - - - +9.5°C/W
Supply voltage (VCC) - - - - - - - - - - - - - - - - - - - 4.75 V dc minimum to 5.25 V dc maximum Minimum high level input voltage (VIH): Logic inputs - - - - - - - - - - - - - - - - - - - - - - 2.0 V dc to VCC+ .5 V dc Clock input- - - - - - - - - - - - - - - - - - - - - - - 3.8 V dc to VCC+ .5 V dc Maximum high level input voltage (VIL): Logic inputs - - - - - - - - - - - - - - - - - - - - - - −0.5 V dc to 0.8 V dc Clock input- - - - - - - - - - - - - - - - - - - - - - - −0.5 V dc to 0.6 V dc Minimum high level output voltage- - - - - - - - - - - - - 2.4 V dc Maximum low level output voltage - - - - - - - - - - - - - 0.45 V dc Frequency of operation: 01 - - - - - - - - - - - - - - - - - - - - - - - - - - - 8 MHz 02 - - - - - - - - - - - - - - - - - - - - - - - - - - - 6 MHz 03 - - - - - - - - - - - - - - - - - - - - - - - - - - - 10 MHz Case operating temperature range - - - - - - - - - - - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History