DS/EN ISO 6529
Protective clothing - Protection against chemicals - Determination of resistance of protective clothing materials to permeation by liquids and gases (ISO 6529:2001)
inactive, Most Current
| Organization: | DS |
| Publication Date: | 28 January 2002 |
| Status: | inactive |
| Page Count: | 42 |
| ICS Code (Protective clothing): | 13.340.10 |
scope:
This standard describes laboratory test methods that enable a determination of the resistance of materials used in protective clothing to permeation by liquid or gaseous chemicals under the conditions of either continuous or intermittent contact.
Document History
DS/EN ISO 6529
January 28, 2002
Protective clothing - Protection against chemicals - Determination of resistance of protective clothing materials to permeation by liquids and gases (ISO 6529:2001)
This standard describes laboratory test methods that enable a determination of the resistance of materials used in protective clothing to permeation by liquid or gaseous chemicals under the...
Protective clothing -- Protection against chemicals -- Determination of resistance of protective clothing materials to permeation by liquids and gases
This International Standard describes laboratory test methods to determine the resistance of materials used in protective clothing, including gloves and including footwear, when the footwear is an...
Protective clothing -- Protection against chemicals -- Determination of resistance of protective clothing materials to permeation by liquids and gases
This International Standard describes laboratory test methods to determine the resistance of materials used in protective clothing to permeation by liquid or gaseous chemicals under the conditions of...