DS/EN 24063

Welding, brazing, soldering and braze welding of metals - Nomenclature of processes and reference numbers for symbolic representation on drawings

inactive, Most Current
Organization: DS
Publication Date: 24 June 1993
Status: inactive
Page Count: 19
ICS Code (Welding, brazing and soldering in general): 25.160.01
scope:

The standard establishes a nomenclature, with reference numbers, of welding, brazing, soldering and braze welding processes. Each process is identified by a numerical index. This index is also used for symbolic representation of welds on drawings. The standard supplements ISO 2553. Definitions of welding, brazing and soldering processes are given in ISO 857.

Document History

DS/EN 24063
June 24, 1993
Welding, brazing, soldering and braze welding of metals - Nomenclature of processes and reference numbers for symbolic representation on drawings
The standard establishes a nomenclature, with reference numbers, of welding, brazing, soldering and braze welding processes. Each process is identified by a numerical index. This index is also used...

References

Advertisement