IEEE N42.12

American National Standard Calibration and Usage of Thallium Activated Sodium Iodide Detector Systems for Assay of Radionuclides

active, Most Current
Buy Now
Organization: IEEE
Publication Date: 8 December 1994
Status: active
Page Count: 17
scope:

This standard establishes methods for performance testing, calibration, and usage of thallium-activated sodium iodide [NaI(Tl)] detector systems for the measurement of gamma ray emission rates of radionuclides; the assay for radioactivity; and the determination of gamma ray energies and intensities. It covers both energy calibration and efficiency calibration. The following three techniques are considered:

a) Total spectrum counting (see 4.1) employs a system that counts all pulses above a low-energy threshold (see 6.1, 6.2, and 6.3).

b) Single-channel analyzer (SCA) counting (see 4.2) employs a system with a counting "window," which establishes upper and lower energy boundaries (see 6.1, 6.2, and 6.3).

c) Multichannel analyzer (MCA) counting (see 4.3) employs a system in which multiple counting windows are utilized. This technique allows measurements for which the continuum under the fullenergy peak may be subtracted without introducing unacceptable error.

In case of overlapping peaks in the spectrum, it is realized that an MCA with access to a spectrum-stripping program is necessary. Such cases are not covered by this standard.

Document History

IEEE N42.12
December 8, 1994
American National Standard Calibration and Usage of Thallium Activated Sodium Iodide Detector Systems for Assay of Radionuclides
This standard establishes methods for performance testing, calibration, and usage of thallium-activated sodium iodide [NaI(Tl)] detector systems for the measurement of gamma ray emission rates of...
January 1, 1994
Calibration and Usage of Thallium-Activated Sodium Iodide Detector Systems for Assay of Radionuclides
A description is not available for this item.
April 28, 1980
CALIBRATION AND USAGE OF SODIUM IODIDE DETECTOR SYSTEMS (R 1991)
A description is not available for this item.

References

Advertisement