GMNA - GM B115

Metric Heavy Hex Flange Head Bolts

inactive
Buy Now
Organization: GMNA
Publication Date: 1 June 1996
Status: inactive
Page Count: 7
scope:

1 SCOPE.

This standard covering Metric Heavy Hex Flange Head Bolts in sizes M10 through M20 conforms in all essentials with the American National Standard, ANSI B 18.2.3.9M - Metric Heavy Hex Flange Screws. The hexagon widths on these bolts are the same as those on Metric Hex Bolts and Metric Hex Nuts. These bolts are intended for use in applications where the flange head is required to provide the large bearing contact area and it is also necessary to maintain wrench sizes that are common with the standard metric hex bolts and nuts.

Document History

May 1, 2011
Metric Heavy Hex Flange Head Bolts
This standard covering Metric Heavy Hex Flange Head Bolts in sizes M10 through M20 conforms in all essentials with the American National Standard, ANSI B18.2.3.9M-Metric Heavy Hex Flange Screws. The...
GM B115
June 1, 1996
Metric Heavy Hex Flange Head Bolts
1 SCOPE. This standard covering Metric Heavy Hex Flange Head Bolts in sizes M10 through M20 conforms in all essentials with the American National Standard, ANSI B 18.2.3.9M - Metric Heavy Hex Flange...

References

Advertisement