DS/EN 695

Kitchen sinks - Connecting dimensions

inactive
Organization: DS
Publication Date: 22 April 1998
Status: inactive
Page Count: 10
ICS Code (Sanitary installations): 91.140.70
scope:

This standard specifies the requirements for the connecting dimensions for domestic kitchen sinks. This standard is applicable to kitchen sinks for use in residential (domestic) houses, guest houses and similar premises. It does not apply to industrial kitchen sinks and to kitchen sinks with two-hole taps. NOTE: The figures are given by way of example; other designs are possible.

Document History

September 6, 2005
Kitchen sinks - Connecting dimensions
This European Standard specifies the connecting dimensions for kitchen sinks used for domestic purposes, regardless of the material from which they are manufactured. NOTE 1 For the purposes of this...
DS/EN 695
April 22, 1998
Kitchen sinks - Connecting dimensions
This standard specifies the requirements for the connecting dimensions for domestic kitchen sinks. This standard is applicable to kitchen sinks for use in residential (domestic) houses, guest houses...
Advertisement