IEC 61211

Insulators of Ceramic Material or Glass for Overhead Lines with a Nominal Voltage Greater Than 1 000 V - Puncture Testing

inactive
Buy Now
Organization: IEC
Publication Date: 1 June 1994
Status: inactive
Page Count: 52
ICS Code (Insulating materials in general): 29.035.01

Document History

November 1, 2004
Insulators of ceramic material or glass for overhead lines with a nominal voltage greater than 1 000 V - Impulse puncture testing in air
Scope and object This International Standard deals with impulse puncture testing in air of ceramic and glass insulator units of class B (see IEC 60383-1): cap and pin, pin type (including pin-post...
IEC 61211
June 1, 1994
Insulators of Ceramic Material or Glass for Overhead Lines with a Nominal Voltage Greater Than 1 000 V - Puncture Testing
A description is not available for this item.
Advertisement