DS/EN 301140-4-1 V1.1.3

Intelligent Network (IN); Intelligent Network Application Protocol (INAP); Capability Set 2 (CS2); Part 4: Abstract Test Suite (ATS) specification and Partial Protocol Implementation eXtra Information for Testing (PIXIT) proforma for Service Switching Function (SSF); Sub-part 1: Basic capability set of CS-1 including CS-2 complements

active, Most Current
Organization: DS
Publication Date: 15 March 2001
Status: active
ICS Code (Telecommunication systems in general): 33.040.01
scope:

The present document provides the Abstract Test Suite (ATS) for testing of the Service Switching Function (SSF) and the Specialized Resource Function (SRF) of the core Intelligent Network Application Protocol (INAP) according to EN 301 140-1 [1]. In this specific part 4-1, the part of Capability Set 2 (CS2) dealing with CS1 functions is covered. Annex A provides the Tree and Tabular Combined Notation (TTCN). Annex B provides the Partial Protocol Implementation eXtra Information for Testing (PIXIT) Proforma.

Document History

DS/EN 301140-4-1 V1.1.3
March 15, 2001
Intelligent Network (IN); Intelligent Network Application Protocol (INAP); Capability Set 2 (CS2); Part 4: Abstract Test Suite (ATS) specification and Partial Protocol Implementation eXtra Information for Testing (PIXIT) proforma for Service Switching Function (SSF); Sub-part 1: Basic capability set of CS-1 including CS-2 complements
The present document provides the Abstract Test Suite (ATS) for testing of the Service Switching Function (SSF) and the Specialized Resource Function (SRF) of the core Intelligent Network Application...
Advertisement