ETSI - PRETS 300 394-4-7
Terrestrial Trunked Radio (TETRA); Part 4: Protocol Testing Specification for Direct Mode Operation (DMO); Sub-Part 7: Test Suite Structure and Test Purposes (TSS&TP) for Mobile Station to Gateway (MS-GW) Air Interface (AI)
| Organization: | ETSI |
| Publication Date: | 1 March 1999 |
| Status: | inactive |
| Page Count: | 44 |
scope:
This ETS contains the test specifications: Test Suite Structure and Test Purposes (TSS&TPs) and the Abstract Test Suites (ATSs) to test conformity of products to the TETRA Direct Mode Operation (DMO) protocols. This ETS is divided into several parts, each one dealing with one TSS&TP or one ATS for the test of a layer 2 or layer 3 protocol for DMO.
This present sub-part 7 deals with TSS&TP for a Mobile Station (MS) connected to a Gateway (MS-GW).
NOTE: Sub-part 8 deals with TSS&TP for the other part of the DMO Gateway, which is a GateWay (GW) connecting the MS-GW to the Switching and Management Infrastructure (SwMI) of a Voice plus Data (V+D) system.
Testing of security features is outside the scope of this ETS.
The objective of this test specification is to provide a basis for approval tests for TETRA equipment giving a high probability of air interface inter-operability between different manufacturer's TETRA equipment.
The ISO standard for the methodology of conformance testing, ISO/IEC 9646-1 [5] and ISO/IEC 9646-2 [6], as well as the ETSI methodology for conformance testing, ETS 300 406 [7], are used as the basis for the test methodology.
Document History