DS/EN 300330 V1.2.2

Electromagnetic compatibility and Radio spectrum Matters (ERM); Short Range Devices (SRD); Technical characteristics and test methods for radio equipment in the frequency range 9 kHz to 25 MHz and inductive loop systems in the frequency range 9 kHz to 30 MHz

active, Most Current
Organization: DS
Publication Date: 15 February 2004
Status: active
ICS Code (Telecommunications in general): 33.020
scope:

order to make the best use of the available frequencies. The present document is a generic standard for the frequency band 9 kHz to 25 MHz for radio equipment and 9 kHz to 30 MHz for inductive loop systems, which may be superseded by specific standards covering specific applications. The present document contains the technical characteristics for radio equipment and is referencing CEPT/ERC Decisions and Recommendation for SRDs CEPT/ERC Recommendation 70-03 [3]. The present document does not necessarily include all the characteristics which may be required by a user, nor does it necessarily represent the optimum performance achievable.

Document History

DS/EN 300330 V1.2.2
February 15, 2004
Electromagnetic compatibility and Radio spectrum Matters (ERM); Short Range Devices (SRD); Technical characteristics and test methods for radio equipment in the frequency range 9 kHz to 25 MHz and inductive loop systems in the frequency range 9 kHz to 30 MHz
order to make the best use of the available frequencies. The present document is a generic standard for the frequency band 9 kHz to 25 MHz for radio equipment and 9 kHz to 30 MHz for inductive loop...
Advertisement