SN - NS-ISO 8630-3:1987

Information processing - Data interchange on 130 mm (5,25 in) flexible disk cartridges using modified frequency modulation recording at 13 262 ftprad, on 80 tracks on each side - Part 3: Track format B for 80 tracks - (= EN 28630-3:1992) (ISO 8630-3:1987)

inactive, Most Current
Organization: SN
Publication Date: 1 November 1992
Status: inactive
ICS Code (Magnetic storage devices in general): 35.220.20

Document History

NS-ISO 8630-3:1987
November 1, 1992
Information processing - Data interchange on 130 mm (5,25 in) flexible disk cartridges using modified frequency modulation recording at 13 262 ftprad, on 80 tracks on each side - Part 3: Track format B for 80 tracks - (= EN 28630-3:1992) (ISO 8630-3:1987)
A description is not available for this item.
Advertisement