DS/ETS 300402-5

Integrated Services Digital Network (ISDN); Digital Subscriber Signalling System No. one (DSS1) protocol; Data link layer; Part 5: Protocol Implementation Conformance Statement (PICS) proforma specification for the frame relay protocol

active, Most Current
Organization: DS
Publication Date: 8 July 1999
Status: active
ICS Code (Integrated Services Digital Network (ISDN)): 33.080
scope:

This fifth part of ETS 300 402 provides the Protocol Implementation Conformance Statement (PICS) proforma for the Integrated Services Digital Network (ISDN) Digital Subscriber Signalling System No. one (DSS1) data link layer frame relay protocol as specified in ETS 300 402-3 [1] in compliance with the relevant requirements and in accordance with the relevant guidance given in ISO/IEC 9646-7 [3]. The supplier of an implementation that is claimed to conform to ETS 300 402-3 [1] is required to complete a copy of the PICS proforma provided in annex A of this ETS.

Document History

DS/ETS 300402-5
July 8, 1999
Integrated Services Digital Network (ISDN); Digital Subscriber Signalling System No. one (DSS1) protocol; Data link layer; Part 5: Protocol Implementation Conformance Statement (PICS) proforma specification for the frame relay protocol
This fifth part of ETS 300 402 provides the Protocol Implementation Conformance Statement (PICS) proforma for the Integrated Services Digital Network (ISDN) Digital Subscriber Signalling System No....
Advertisement