DIN EN 301257

Private Integrated Services Network (PISN) - Specification, functional models and information flows - Recall supplementary service (ISO/IEC 15051 (2003), modified) (Endorsement of the English version EN 301257 V1.2.1 (2004-01) as German standard)

active, Most Current
Organization: DIN
Publication Date: 1 December 2004
Status: active
Page Count: 2
ICS Code (Telephone networks): 33.040.35

Document History

DIN EN 301257
December 1, 2004
Private Integrated Services Network (PISN) - Specification, functional models and information flows - Recall supplementary service (ISO/IEC 15051 (2003), modified) (Endorsement of the English version EN 301257 V1.2.1 (2004-01) as German standard)
A description is not available for this item.
March 1, 2000
Private Integrated Services Network (PISN) - Specification, functional models and information flows - Recall supplementary service (ISO/IEC 15051 (1997), modified) (Endorsement of the English version EN 301257 V 1.1.1 (1998-10) as German standard)
A description is not available for this item.
Advertisement