DSF/ISO/DIS 21307
Plastics pipes and fittings - Butt fusion jointing procedures for polyethylene (PE) pipes and fittings used in the construction of gas and water distribution systems
| Organization: | DS |
| Status: | inactive |
| Page Count: | 17 |
| ICS Code (Petroleum products and natural gas handling equipment): | 75.200 |
| ICS Code (Plastics fittings): | 23.040.45 |
| ICS Code (External water conveyance systems): | 93.025 |
| ICS Code (Plastics pipes): | 23.040.20 |
scope:
This International Standard establishes general principles regarding the process used in the construction and
quality assessment of butt fusion joints incorporating PE80 and PE100 pipes (ISO4437) and (ISO4427) and
fittings (ISO8085-2) with equipment which complies with ISO12176-1 and installed to ISO10839 Code of
Practice. Specifically, this standard details a number of proven butt fusion jointing procedures for pipes and
fittings with wall thickness up to 70mm inclusive. The standard takes into consideration the materials and
components used, the fusion jointing procedure and equipment and the quality assessment of the completed
joint.
Note -- For pipes with wall thickness' greater than 70 mm, butt fusion jointing should be undertaken in consultation with
pipe or fitting and equipment manufacturers.
Document History