DS/EN 302094-1 V1.1.3
Integrated Services Digital Network (ISDN); Digital Subscriber Signalling System No. one (DSS1) and Signalling System No.7 (SS7) protocols; Call Forwarding on Not Reachable (CFNRc) supplementary service for Cordless Terminal Mobility (CTM) phase 1; Part 1: Protocol specification
| Organization: | DS |
| Publication Date: | 15 June 2000 |
| Status: | active |
| ICS Code (Integrated Services Digital Network (ISDN)): | 33.080 |
scope:
The present document specifies the stage 3 of the Signalling application for the mobility management service for the phase 1 of Call Forwarding on Not Reachable (CFNRc) supplementary service. The mobility management service functions include Cordless Terminal Mobility (CTM) for CTM phase 1 (DECT/GAP limitation) and DECT access to GSM via an ISDN user-network interface at the T reference point or coincident S and T reference point (as defined in ITU-T Recommendation I.411 [4]) by means of the Digital Subscriber Signalling System No. one (DSS1) protocol. Stage three identifies the protocol procedures and switching functions needed to support a telecommunication service (see CCITT Recommendation I.130 [2]).
Document History