DLA - SMD-5962-88541 REV B
MICROCIRCUIT, DIGITAL, 512 X 4-BIT BIPOLAR PROM, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 23 March 1992 |
| Status: | inactive |
| Page Count: | 16 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete PIN shall be as shown in the following example:
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function Access time 01 27S13A 512 × 4-bit bipolar PROM (three-state) 40 ns 02 27S13 512 × 4-bit bipolar PROM (three-state) 60 ns
The case outline(s) shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline F F-5 (16-lead, .440" × .285" × .085"), flat package 2 C-2 (20-terminal, .358" × .358" × .100"), square chip carrier package
Supply voltage range - - - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc Input voltage range - - - - - - - - - - - - - - - - - −0.5 V dc to +5.5 V dc Storage temperature range - - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) per device 1/ - - - - 715 mW Lead temperature (soldering, 10 seconds) - - - - - - +300°C Thermal resistance, junction-to-case (θJC) 2/ - - - - See MIL-M-38510, appendix C Junction temperature (TJ) - - - - - - - - - - - - - - 175°C DC voltage applied to outputs (except during programming) - - - - - - - - - - - - - - - - - - - −0.5 V dc to +5.5 V dc maximum DC voltage applied to outputs during programming - - - - - - - - - - - - - - - - - - - - 21 V dc Output current into outputs during programming (maximum duration of 1 s) - - - - - - - - - - - - - 250 mA DC input current - - - - - - - - - - - - - - - - - - −30 mA to +5.0 mA
Supply voltage range (VCC) - - - - - - - - - - - - - +4.5 V dc minimum to +5.5 V dc maximum Minimum high-level input voltage (VIH) - - - - - - - 2.0 V dc Maximum low-level input voltage (VIL) - - - - - - - - 0.8 V dc Case operating temperature range (TC) - - - - - - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History