DIN ISO 12240-4
Spherical plain bearings - Part 4: Spherical plain bearing rod ends (ISO 12240-4:1998)
| Organization: | DIN |
| Publication Date: | 1 July 1999 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Plain bearings): | 21.100.10 |
scope:
This part of IS0 12240 specifies dimensions, tolerances and radial internal clearances for various dimension series of spherical plain bearing rod ends.
The dimensions and tolerances specified in this part of IS0 12240 have been selected to permit the design and use of spherical plain bearing rod ends which incorporate radial spherical plain bearings having various sliding material combinations.
The specified tolerance values apply for finished spherical plain bearing rod ends before any coating, plating, ring splitting or fracturing.
Spherical plain bearing rod ends need not conform to the designs illustrated but compliance is required as regards dimensions, tolerances and radial internal clearances specified.
NOTE - Spherical plain bearing rod ends for airframe applications and specific spherical plain baring rod ends for direct connection to hydraulic cylinders are not covered by this part of IS0 12240.
Document History