DS/IEC CISPR 20

Limits and methods for measurement of immuniti characteristics of sound and television broadcast receivers and associated broadcast receivers and associated equipment

inactive, Most Current
Organization: DS
Publication Date: 8 July 1991
Status: inactive
ICS Code (Radio receivers): 33.160.20
scope:

This publication is applicable to the immunity of sound broa dcast receivers and associated equipment to ambient electrom agnetic fields, induced currents and voltages. The frequency range covered extends from 150 kHz to 1 GHz. It describes t he methods of measurements and specific limits applicable to sound and television receivers and to associated equipment with regard to their immunity characteristics to interfering signals.

Document History

DS/IEC CISPR 20
July 8, 1991
Limits and methods for measurement of immuniti characteristics of sound and television broadcast receivers and associated broadcast receivers and associated equipment
This publication is applicable to the immunity of sound broa dcast receivers and associated equipment to ambient electrom agnetic fields, induced currents and voltages. The frequency range covered...
January 1, 1986
EN= Measurement of the immunity of sound and TV broadcast re ceivers and associated equipment in the frequency range 1 to 30MHz by the current injection method. Guidance on immunity requirements for the reduction of interference caused by ra dio transmitters in the frequency range 26 MHz to 30 MHz
The publication describes a method of measurement of immunit y from asymmetric interference currents. In this method, int erference r.f. currents are injected onto the leads and cabl es associated...

References

Advertisement