FORD WSS-M4D873-A4

THERMOPLASTIC POLYOLEFIN ELASTOMER (TEO) 20% MINERAL FILLED, LOW THERMAL EXPANSION HIGH IMPACT MOLDING COMPOUND, PAINTABLE ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive, Most Current
Buy Now
Organization: FORD
Publication Date: 20 December 2006
Status: inactive
Page Count: 5
scope:

The materials defined by these specifications are 20% mineral filled high impact and very low thermal expansion thermoplastic polyolefin elastomer (TEO) injection molding compounds based on in-reactor alloyed polypropylene copolymers and rubber, color pigmented and added UV stabilization for exterior use (WSS-M4D873-A3) or suitable for painting, providing that suitable surface pretreatment is used (WSS-M4D873-A4).

Document History

FORD WSS-M4D873-A4
December 20, 2006
THERMOPLASTIC POLYOLEFIN ELASTOMER (TEO) 20% MINERAL FILLED, LOW THERMAL EXPANSION HIGH IMPACT MOLDING COMPOUND, PAINTABLE ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are 20% mineral filled high impact and very low thermal expansion thermoplastic polyolefin elastomer (TEO) injection molding compounds based on...
February 16, 2005
THERMOPLASTIC POLYOLEFIN ELASTOMER (TEO) 20% MINERAL FILLED, LOW THERMAL EXPANSION HIGH IMPACT MOLDING COMPOUND, PAINTABLE ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are 20% mineral filled high impact and very low thermal expansion thermoplastic polyolefin elastomer (TEO) injection molding compounds based on...
July 16, 2002
THERMOPLASTIC POLYOLEFIN ELASTOMER (TEO) 20% MINERAL FILLED, LOW THERMAL EXPANSION, HIGH IMPACT MOLDING COMPOUND, PAINTABLE ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The materials defined by these specifications are 20 % mineral filled high impact and very low thermal expansion thermoplastic polyolefin elastomer (TEO) injection molding compounds based...

References

Advertisement