DSF/prEN 61169-4

Radio-frequency connectors -- Part 4: R.F. coaxial connectors with inner diameter of outer conductor 16 mm (0,63 in) with screw lock - Characteristic impedance 50 ohms (Type 7-16)

pending, Most Current
Organization: DS
Status: pending
Page Count: 24
ICS Code (RF connectors): 33.120.30
scope:

This part of IEC 61169, which is a sectional specification (SS), provides information and rules
for the preparation of detail specifications (DS) for type 7-16 R.F. coaxial connectors with screw lock.
The connectors are normally used with 50. flexible and semi-rigid R.F. cables for middle power applications in an operating frequency range up to 7,5 GHz.
It describes the interface dimensions for general purpose grade 2 connectors, dimensional details for standard test connectors, grade 0, together with gauging information and the mandatory tests selected from QC 22000(IEC61169-1), applicable to all DS relating to type 7-16 connectors.
This specification indicates the recommended performance characteristics to be considered when writing a DS and covers test schedules and inspection requirements.

Document History

DSF/prEN 61169-4
Radio-frequency connectors -- Part 4: R.F. coaxial connectors with inner diameter of outer conductor 16 mm (0,63 in) with screw lock - Characteristic impedance 50 ohms (Type 7-16)
This part of IEC 61169, which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for type 7-16 R.F. coaxial connectors with screw...
Advertisement