DIN EN ISO 10960

Rubber and plastics hoses - Assessment of ozone resistance under dynamic conditions (ISO 10960:1994)

inactive
Organization: DIN
Publication Date: 1 September 1996
Status: inactive
Page Count: 6
ICS Code (Hoses and hose assemblies): 23.040.70

Document History

May 1, 2018
Rubber and plastics hoses - Assessment of ozone resistance under dynamic conditions (ISO 10960:2017)
This document specifies a method of assessing the resistance of hoses to the deleterious effects of atmospheric ozone under dynamic conditions. It is applicable to hoses with bore diameters up to and...
October 1, 2017
Rubber and plastics hoses - Assessment of ozone resistance under dynamic conditions (ISO/FDIS 10960:2017); German and English version prEN ISO 10960:2017
A description is not available for this item.
DIN EN ISO 10960
September 1, 1996
Rubber and plastics hoses - Assessment of ozone resistance under dynamic conditions (ISO 10960:1994)
A description is not available for this item.

References

Advertisement