DS/EN ISO/IEC 9646-1

Information technology - Open Systems Interconnection - Conformance testing methodology and framework - Part 1: General concepts

inactive, Most Current
Organization: DS
Publication Date: 3 July 1996
Status: inactive
Page Count: 58
ICS Code (Open systems interconnection in general): 35.100.01
scope:

ISO/IEC 9646 is a multi-part International Standard which specifies a general methodology for testing the conformance of products to OSI specifications which the products are claimed to implement. The methodology applies to testing conformance to a) the specification of an OSI protocol; b) the specification of a transfer syntax used in combination with a specific OSI protocol

Document History

DS/EN ISO/IEC 9646-1
July 3, 1996
Information technology - Open Systems Interconnection - Conformance testing methodology and framework - Part 1: General concepts
ISO/IEC 9646 is a multi-part International Standard which specifies a general methodology for testing the conformance of products to OSI specifications which the products are claimed to implement....

References

Advertisement