DLA - SMD-5962-88583
MICROCIRCUIT LINEAR, BIPOLAR, HEX NTDS, FAST DRIVER, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 28 August 1989 |
| Status: | inactive |
| Page Count: | 10 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device type shall identify the circuit function as follows:
Device type Generic number Circuit function 01 M0F1305D Hex NTDS fast driver 1/
The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline E D-2 (16-lead, .840" × .310" × .200"), dual-in-line package F F-5 (16-lead, .440" × .285" × .085"), flat package 2 C-2 (20-terminal, .358" × .358" × .100"), square chip carrier package
Positive supply voltage range (V+) - - - - - - - - +7.0 V dc Negative supply voltage range (V−) - - - - - - - - −7.0 V dc Input voltage range - - - - - - - - - - - - - - - - −0.5 V dc to +5.5 V dc Power dissipation (PD) - - - - - - - - - - - - - - 500 mW 2/ Storage temperature range - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds) - - - - - +300°C Thermal resistance, Junction-to-case (OJC)- - - - - See MIL-M-38510, appendix C Junction temperature (TJ) - - - - - - - - - - - - - +175°C
Positive supply voltage range (V+) - - - - - - - - +4.5 V dc to +5.5 V dc Negative supply voltage range (V−) - - - - - - - - −4.5 V dc to −5.5 V dc Ambient operating temperature range (TA) - - - - - −55°C to +125°C Maximum low level (VIL) - - - - - - - - - - - - - - 0.4 V dc Minimum high level (VIH) - - - - - - - - - - - - - 2.4 V dc
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History