DS/EN 300019-1-2 V2.1.4
Environmental Engineering (EE); Environmental conditions and environmental tests for telecommunications equipment; Part 1-2: Classification of environmental conditions; Transportation
| Organization: | DS |
| Publication Date: | 15 October 2003 |
| Status: | active |
| ICS Code (Telecommunications in general): | 33.020 |
scope:
The present document defines classes of environmental conditions and their severities to which telecommunication equipment may be exposed. The severities specified are those which will have a low probability of being exceeded; generally less than 1 %. The present document applies to equipment being transported from one place to another after being made ready for dispatch from the manufacturer's works. The most commonly used methods of transportation have been taken into account, i.e. ground, water and air transport. Loading and unloading as well as temporary storage, have been included. Where the equipment is packaged the environmental conditions apply to the packaged equipment.
Document History