MODUK - DTD-764A
Expanded Nitrile Ebonite for Sandwich Construction (03.83)
| Organization: | MODUK |
| Publication Date: | 1 January 1983 |
| Status: | active |
| Page Count: | 4 |
scope:
The material specified in this document is intended primarily for use in the core of sandwich type radomes and other structures where transparency to electromagnetic radiation of radar frequiencies is required, and covers boards of nominal thicknesses between 1.60 mm and 25.0 mm.
The test employed are chosen to control the manufacture of material, the user should satisfy himself that the properties and tolerances are acceptable for the particular application.
Document History