DS/ISO 4775
Hexagon nuts for high-strength structural bolting with large width across flats - Product grade B - Property classes 8 and 10
inactive, Most Current
| Organization: | DS |
| Publication Date: | 1 January 1986 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Nuts): | 21.060.20 |
scope:
The standard gives specifications for large series hexagon, high-strength structural nuts with metric dimensions in property classes 8 to 10 and thread sizes from M12 up to and including M36 for use with high-strength structural bolts of property classes 8.8 and 10.9.
Document History
DS/ISO 4775
January 1, 1986
Hexagon nuts for high-strength structural bolting with large width across flats - Product grade B - Property classes 8 and 10
The standard gives specifications for large series hexagon, high-strength structural nuts with metric dimensions in property classes 8 to 10 and thread sizes from M12 up to and including M36 for use...